Vishay Precision Group RES 80.6 OHM 1/2W 1% 1210 SMD CRCW121080R6FKEA

Description
RES 80.6ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W 1% 1210 SMD - CRCW121080R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W 1% 1210 SMD
CRCW121080R6FKEA
RES 80.6 OHM 1/2W 1% 1210 SMD CRCW121080R6FKEA
RES 80.6ohm 1/2W 1% 1210 SMD

RES 80.6ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121080R6FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121080R6FKEA-ND
Chip Resistor - Surface Mount CRCW121080R6FKEA-ND
80.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 80R6, 1%, 0.5W, 1210; Resistance Vishay - 53K3503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80R6, 1%, 0.5W, 1210; Resistance Vishay
53K3503
Res, Thick Film, 80R6, 1%, 0.5W, 1210; Resistance Vishay 53K3503
RES, THICK FILM, 80R6, 1%, 0.5W, 1210; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 80R6, 1%, 0.5W, 1210; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 80R6, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80R6, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3504
Res, Thick Film, 80R6, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3504
RES, THICK FILM, 80R6, 1%, 0.5W, 1210, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80R6, 1%, 0.5W, 1210, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121080R6FKEA CRCW121080R6FKEA-ND 53K3503 53K3504
Product Name RES 80.6 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 80R6, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 80R6, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676333-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details