Vishay Intertechnology, Inc. RES 80.6K OHM 1/2W 1% 1210 SMD CRCW121080K6FKTA

Description
RES 80.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 80.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/2W 1% 1210 SMD - CRCW121080K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W 1% 1210 SMD
CRCW121080K6FKTA
RES 80.6K OHM 1/2W 1% 1210 SMD CRCW121080K6FKTA
RES 80.6Kohm 1/2W 1% 1210 SMD

RES 80.6Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121080K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121080K6FKTA-ND
Chip Resistor - Surface Mount CRCW121080K6FKTA-ND
80.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 04H7256 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
04H7256
Thick Film Chip Resistor; Resistance Vishay 04H7256
Thick Film Chip Resistor; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121080K6FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121080K6FKTA
Chip Resistor - Surface Mount CRCW121080K6FKTA
RES SMD 80.6K OHM 1% 1/2W 1210

RES SMD 80.6K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121080K6FKTA CRCW121080K6FKTA-ND 04H7256 CRCW121080K6FKTA
Product Name RES 80.6K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 80600 ohms 80600 ohms 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details