Vishay Intertechnology, Inc. RES 806 OHM 3/4W 1% 1210 SMD CRCW1210806RFKEAHP

Description
RES 806ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 806ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 3/4W 1% 1210 SMD - CRCW1210806RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 3/4W 1% 1210 SMD
CRCW1210806RFKEAHP
RES 806 OHM 3/4W 1% 1210 SMD CRCW1210806RFKEAHP
RES 806ohm 3/4W 1% 1210 SMD

RES 806ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210806RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210806RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210806RFKEAHP-ND
806 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

806 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210806RFKEAHP CRCW1210806RFKEAHP-ND
Product Name RES 806 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details