Vishay Precision Group 1210,806,1%,T/R,HAZMAT CRCW1210806RFKEA

Description
1210,806,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1210,806,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,806,1%,T/R,HAZMAT - CRCW1210806RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,806,1%,T/R,HAZMAT
CRCW1210806RFKEA
1210,806,1%,T/R,HAZMAT CRCW1210806RFKEA
1210,806,1%,T/R,HAZM AT

1210,806,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1210806RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210806RFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210806RFKEACT-ND
RES SMD 806 OHM 1% 1/2W 1210

RES SMD 806 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210806RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210806RFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210806RFKEADKR-ND
RES SMD 806 OHM 1% 1/2W 1210

RES SMD 806 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210806RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210806RFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210806RFKEATR-ND
806 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 806 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 42K4200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 806 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
42K4200
Resistor, Thick Film, 806 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 42K4200
RESISTOR, THICK FILM, 806 OHM, 500mW, 1%, FULL REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 806 OHM, 500mW, 1%, FULL REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210806RFKEA 541-CRCW1210806RFKEACT-ND 42K4200
Product Name 1210,806,1%,T/R,HAZMAT Chip Resistor - Surface Mount Resistor, Thick Film, 806 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers