Vishay Intertechnology, Inc. RES 7.87 OHM 1/2W 1% 1210 SMD CRCW12107R87FNTA

Description
RES 7.87ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 7.87ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 1/2W 1% 1210 SMD - CRCW12107R87FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1/2W 1% 1210 SMD
CRCW12107R87FNTA
RES 7.87 OHM 1/2W 1% 1210 SMD CRCW12107R87FNTA
RES 7.87ohm 1/2W 1% 1210 SMD

RES 7.87ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107R87FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107R87FNTA-ND
Chip Resistor - Surface Mount CRCW12107R87FNTA-ND
7.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 7R87 1% 200 Rt1 Rohs Compliant Vishay - 11R9352 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 7R87 1% 200 Rt1 Rohs Compliant Vishay
11R9352
Crcw1210 7R87 1% 200 Rt1 Rohs Compliant Vishay 11R9352
CRCW1210 7R87 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 7R87 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12107R87FNTA CRCW12107R87FNTA-ND 11R9352
Product Name RES 7.87 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 7R87 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details