Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12107R50JNEA

Description
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5VTR-ND
Chip Resistor - Surface Mount 541-7.5VTR-ND
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5VCT-ND
Chip Resistor - Surface Mount 541-7.5VCT-ND
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5VDKR-ND
Chip Resistor - Surface Mount 541-7.5VDKR-ND
7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,7.5,5%,T/R,HAZMAT - CRCW12107R50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,7.5,5%,T/R,HAZMAT
CRCW12107R50JNEA
1210,7.5,5%,T/R,HAZMAT CRCW12107R50JNEA
1210,7.5,5%,T/R,HAZM AT

1210,7.5,5%,T/R,HAZMAT

Supplier's Site
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5295 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
43C5295
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay 43C5295
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-7.5VTR-ND CRCW12107R50JNEA 43C5295
Product Name Chip Resistor - Surface Mount 1210,7.5,5%,T/R,HAZMAT Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details