Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watts 7.5ohms 1% CRCW12107R50FKTA

Description
Thick Film Resistors - SMD 1/2watts 7.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watts 7.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watts 7.5ohms 1% - CRCW12107R50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watts 7.5ohms 1%
CRCW12107R50FKTA
Thick Film Resistors - SMD 1/2watts 7.5ohms 1% CRCW12107R50FKTA
Thick Film Resistors - SMD 1/2watts 7.5ohms 1%

Thick Film Resistors - SMD 1/2watts 7.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107R50FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107R50FKTA-ND
Chip Resistor - Surface Mount CRCW12107R50FKTA-ND
7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12107R50FKTA CRCW12107R50FKTA-ND
Product Name Thick Film Resistors - SMD 1/2watts 7.5ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details