Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12107R32FKEA

Description
7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12107R32FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107R32FKEA-ND
Chip Resistor - Surface Mount CRCW12107R32FKEA-ND
7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.32 OHM 1/2W 1% 1210 SMD - CRCW12107R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/2W 1% 1210 SMD
CRCW12107R32FKEA
RES 7.32 OHM 1/2W 1% 1210 SMD CRCW12107R32FKEA
RES 7.32ohm 1/2W 1% 1210 SMD

RES 7.32ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107R32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12107R32FKEA
Chip Resistor - Surface Mount CRCW12107R32FKEA
RES SMD 7.32 OHM 1% 1/2W 1210

RES SMD 7.32 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12107R32FKEA-ND CRCW12107R32FKEA CRCW12107R32FKEA
Product Name Chip Resistor - Surface Mount RES 7.32 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details