Vishay Intertechnology, Inc. RES 7.87K OHM 3/4W 1% 1210 SMD CRCW12107K87FKEAHP

Description
RES 7.87Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 7.87Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 3/4W 1% 1210 SMD - CRCW12107K87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 3/4W 1% 1210 SMD
CRCW12107K87FKEAHP
RES 7.87K OHM 3/4W 1% 1210 SMD CRCW12107K87FKEAHP
RES 7.87Kohm 3/4W 1% 1210 SMD

RES 7.87Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107K87FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107K87FKEAHP-ND
Chip Resistor - Surface Mount CRCW12107K87FKEAHP-ND
7.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12107K87FKEAHP CRCW12107K87FKEAHP-ND
Product Name RES 7.87K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers