Vishay Precision Group RES 7.87K OHM 1/2W 1% 1210 SMD CRCW12107K87FKEA

Description
RES 7.87Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 7.87Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W 1% 1210 SMD - CRCW12107K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W 1% 1210 SMD
CRCW12107K87FKEA
RES 7.87K OHM 1/2W 1% 1210 SMD CRCW12107K87FKEA
RES 7.87Kohm 1/2W 1% 1210 SMD

RES 7.87Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.87KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KAADKR-ND
Chip Resistor - Surface Mount 541-7.87KAADKR-ND
7.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KAATR-ND
Chip Resistor - Surface Mount 541-7.87KAATR-ND
7.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87KAACT-ND
Chip Resistor - Surface Mount 541-7.87KAACT-ND
7.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K87, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3463
Res, Thick Film, 7K87, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3463
RES, THICK FILM, 7K87, 1%, 0.5W, 1210, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.5W, 1210, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12107K87FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12107K87FKEA
Resistors - Chip Resistor - Surface Mount CRCW12107K87FKEA
RES SMD 7.87K OHM 1% 1/2W 1210

RES SMD 7.87K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12107K87FKEA 541-7.87KAADKR-ND 53K3463 CRCW12107K87FKEA
Product Name RES 7.87K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 7K87, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 7870 ohms 7870 ohms 7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details