7.68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 7.68Kohm 1/2W 1% 1210 SMD
RES SMD 7.68K OHM 1% 1/2W 1210
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12107K68FKTA-ND | CRCW12107K68FKTA | CRCW12107K68FKTA | 07J6638 |
| Product Name | Chip Resistor - Surface Mount | RES 7.68K OHM 1/2W 1% 1210 SMD | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |