Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12107K68FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12107K68FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12107K68FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12107K68FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107K68FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107K68FKEA-ND
Chip Resistor - Surface Mount CRCW12107K68FKEA-ND
7.68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 7.68Kohm, 500Mw, 1%; Resistance Vishay - 53K3461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.68Kohm, 500Mw, 1%; Resistance Vishay
53K3461
Resistor, Thick Film, 7.68Kohm, 500Mw, 1%; Resistance Vishay 53K3461
RESISTOR, THICK FILM, 7.68KOHM, 500mW, 1%; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.68KOHM, 500mW, 1%; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12107K68FKEA CRCW12107K68FKEA-ND 53K3461
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:7.68kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 7.68Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details