Vishay Intertechnology, Inc. RES 7.5K OHM 1/3W 5% 1210 SMD CRCW12107K50JNTA

Description
RES 7.5Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 7.5Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/3W 5% 1210 SMD - CRCW12107K50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/3W 5% 1210 SMD
CRCW12107K50JNTA
RES 7.5K OHM 1/3W 5% 1210 SMD CRCW12107K50JNTA
RES 7.5Kohm 1/3W 5% 1210 SMD

RES 7.5Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107K50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107K50JNTA-ND
Chip Resistor - Surface Mount CRCW12107K50JNTA-ND
7.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 7.5K 5% 200 Rt1 Rohs Compliant Vishay - 49P3575 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 7.5K 5% 200 Rt1 Rohs Compliant Vishay
49P3575
Crcw1210 7.5K 5% 200 Rt1 Rohs Compliant Vishay 49P3575
CRCW1210 7.5K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 7.5K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12107K50JNTA CRCW12107K50JNTA-ND 49P3575
Product Name RES 7.5K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 7.5K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details