RES 7.50Kohm 1/2W 1% 1210 SMD
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
7.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 7K5, 1%, 0.5W, 1210, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12107K50FKEA | 541-7.50KAACT-ND | 53K3459 |
| Product Name | RES 7.50K OHM 1/2W 1% 1210 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 7K5, 1%, 0.5W, 1210, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 [3225 Metric] |
| Resistance Range | 7500 ohms | 7500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor | Single Resistor |