Vishay Precision Group Chip Resistor - Surface Mount CRCW12107K32FKEA

Description
7.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12107K32FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107K32FKEA-ND
Chip Resistor - Surface Mount CRCW12107K32FKEA-ND
7.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.32K OHM 1/2W 1% 1210 SMD - CRCW12107K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/2W 1% 1210 SMD
CRCW12107K32FKEA
RES 7.32K OHM 1/2W 1% 1210 SMD CRCW12107K32FKEA
RES 7.32Kohm 1/2W 1% 1210 SMD

RES 7.32Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 7.32Kohm, 500Mw, 1%; Resistance Vishay - 53K3457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.32Kohm, 500Mw, 1%; Resistance Vishay
53K3457
Resistor, Thick Film, 7.32Kohm, 500Mw, 1%; Resistance Vishay 53K3457
RESISTOR, THICK FILM, 7.32KOHM, 500mW, 1%; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.32KOHM, 500mW, 1%; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12107K32FKEA-ND CRCW12107K32FKEA 53K3457
Product Name Chip Resistor - Surface Mount RES 7.32K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 7.32Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details