Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121078R7FKEA

Description
78.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-78.7AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7AATR-ND
Chip Resistor - Surface Mount 541-78.7AATR-ND
78.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW121078R7FKEA
915944-CRCW121078R7FKEA
Chip Resistor - Surface Mount - CRCW121078R7FKEA 915944-CRCW121078R7FKEA
Manufacturer: Vishay Win Source Part Number: 915944-CRCW121078R7F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 78.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: CRCW1210 Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-78.7AATR, 541-78.7AADKR, 541-78.7AACT, CRCW1210 100 78R7 1% ET1 E3, 2266-CRCW121078R7FKE A

Manufacturer: Vishay
Win Source Part Number: 915944-CRCW121078R7FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 78.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: CRCW1210
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-78.7AATR, 541-78.7AADKR, 541-78.7AACT, CRCW1210 100 78R7 1% ET1 E3, 2266-CRCW121078R7FKEA

Buy Now Datasheet
Automotive SMD 78.7 Ohm 2W Resistor - 52-CRCW121078R7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 78.7 Ohm 2W Resistor
52-CRCW121078R7FKEA
Automotive SMD 78.7 Ohm 2W Resistor 52-CRCW121078R7FKEA
78.7 Ohm 1% 1/2W 1210 SMD Resistor, 200V, AEC-Q200 Product overview: CRCW121078R7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 78.7 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 78.7 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121078R7FKEA can be used for catalog matching and distributor lookup.

78.7 Ohm 1% 1/2W 1210 SMD Resistor, 200V, AEC-Q200 Product overview: CRCW121078R7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 78.7 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 78.7 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121078R7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW121078R7FKEA - CRCW121078R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121078R7FKEA
CRCW121078R7FKEA
CRCW121078R7FKEA CRCW121078R7FKEA
CRCW121078R7FKEA

CRCW121078R7FKEA

Supplier's Site
Resistor, Thick Film, 78.7 Ohm, 500Mw, 1%; Resistance Vishay - 53K3486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 78.7 Ohm, 500Mw, 1%; Resistance Vishay
53K3486
Resistor, Thick Film, 78.7 Ohm, 500Mw, 1%; Resistance Vishay 53K3486
RESISTOR, THICK FILM, 78.7 OHM, 500mW, 1%; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 78.7 OHM, 500mW, 1%; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-78.7AATR-ND 915944-CRCW121078R7FKEA 52-CRCW121078R7FKEA CRCW121078R7FKEA 53K3486
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW121078R7FKEA Automotive SMD 78.7 Ohm 2W Resistor CRCW121078R7FKEA Resistor, Thick Film, 78.7 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details