Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 78.7Kohms 1% CRCW121078K7FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 78.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 78.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 78.7Kohms 1% - CRCW121078K7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 78.7Kohms 1%
CRCW121078K7FKEAHP
Thick Film Resistors - SMD 3/4watt 78.7Kohms 1% CRCW121078K7FKEAHP
Thick Film Resistors - SMD 3/4watt 78.7Kohms 1%

Thick Film Resistors - SMD 3/4watt 78.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121078K7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121078K7FKEAHP-ND
Chip Resistor - Surface Mount CRCW121078K7FKEAHP-ND
78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

78.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121078K7FKEAHP CRCW121078K7FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 78.7Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers