Vishay Precision Group Chip Resistor - Surface Mount CRCW121078K7FKEA

Description
78.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
78.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-78.7KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KAATR-ND
Chip Resistor - Surface Mount 541-78.7KAATR-ND
78.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 78.7K OHM 1/2W 1% 1210 SMD - CRCW121078K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W 1% 1210 SMD
CRCW121078K7FKEA
RES 78.7K OHM 1/2W 1% 1210 SMD CRCW121078K7FKEA
RES 78.7Kohm 1/2W 1% 1210 SMD

RES 78.7Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 78.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 78.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3484
Resistor, Thick Film, 78.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3484
RESISTOR, THICK FILM, 78.7KOHM, 500mW, 1%, FULL REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 78.7KOHM, 500mW, 1%, FULL REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-78.7KAATR-ND CRCW121078K7FKEA 53K3484
Product Name Chip Resistor - Surface Mount RES 78.7K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 78.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details