Vishay Intertechnology, Inc. RES 787K OHM 1/2W 1% 1210 SMD CRCW1210787KFKTA

Description
RES 787Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 787Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W 1% 1210 SMD - CRCW1210787KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W 1% 1210 SMD
CRCW1210787KFKTA
RES 787K OHM 1/2W 1% 1210 SMD CRCW1210787KFKTA
RES 787Kohm 1/2W 1% 1210 SMD

RES 787Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210787KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210787KFKTA-ND
Chip Resistor - Surface Mount CRCW1210787KFKTA-ND
787 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210787KFKTA CRCW1210787KFKTA-ND
Product Name RES 787K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details