Vishay Intertechnology, Inc. RES, FIXED, MF, 76.8 OHM, 1% CRCW121076R8FRT1

Description
RES, FIXED, MF, 76.8ohm, 1%
Request a Quote
Description
RES, FIXED, MF, 76.8ohm, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FIXED, MF, 76.8 OHM, 1% - CRCW121076R8FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FIXED, MF, 76.8 OHM, 1%
CRCW121076R8FRT1
RES, FIXED, MF, 76.8 OHM, 1% CRCW121076R8FRT1
RES, FIXED, MF, 76.8ohm, 1%

RES, FIXED, MF, 76.8ohm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW121076R8FRT1
Product Name RES, FIXED, MF, 76.8 OHM, 1%
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details