76.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Thick Film Resistors - SMD 3/4watt 76.8ohms 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW121076R8FKEAHP-ND | CRCW121076R8FKEAHP |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 3/4watt 76.8ohms 1% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 76.8 ohms | 76.8 ohms |