Vishay Precision Group Chip Resistor - Surface Mount CRCW121076R8FKEA

Description
76.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121076R8FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121076R8FKEA-ND
Chip Resistor - Surface Mount CRCW121076R8FKEA-ND
76.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW121076R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW121076R8FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW121076R8FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 76.8 Ohm, 500Mw, 1%; Filter Terminals Vishay - 53K3480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 76.8 Ohm, 500Mw, 1%; Filter Terminals Vishay
53K3480
Resistor, Thick Film, 76.8 Ohm, 500Mw, 1%; Filter Terminals Vishay 53K3480
RESISTOR, THICK FILM, 76.8 OHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 76.8 OHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121076R8FKEA-ND CRCW121076R8FKEA 53K3480
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 76.8 Ohm, 500Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details