Vishay Precision Group Chip Resistor - Surface Mount CRCW1210768RFKEA

Description
768 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210768RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210768RFKEA-ND
Chip Resistor - Surface Mount CRCW1210768RFKEA-ND
768 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210768RFKEA - CRCW1210768RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210768RFKEA
CRCW1210768RFKEA
CRCW1210768RFKEA CRCW1210768RFKEA
CRCW1210768RFKEA

CRCW1210768RFKEA

Supplier's Site
Res, Thick Film, 768R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3482
Res, Thick Film, 768R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3482
RES, THICK FILM, 768R, 1%, 0.5W, 1210, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.5W, 1210, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210768RFKEA-ND CRCW1210768RFKEA 53K3482
Product Name Chip Resistor - Surface Mount CRCW1210768RFKEA Res, Thick Film, 768R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details