Vishay Precision Group RES 768K OHM 1/3W 1% 1210 SMD CRCW1210768KFKEA

Description
RES 768Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 768Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/3W 1% 1210 SMD - CRCW1210768KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/3W 1% 1210 SMD
CRCW1210768KFKEA
RES 768K OHM 1/3W 1% 1210 SMD CRCW1210768KFKEA
RES 768Kohm 1/3W 1% 1210 SMD

RES 768Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210768KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210768KFKEA-ND
Chip Resistor - Surface Mount CRCW1210768KFKEA-ND
768 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

768 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 768K 1% Et1 E3 Rohs Compliant Vishay - 47P4232 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 768K 1% Et1 E3 Rohs Compliant Vishay
47P4232
Crcw1210 100 768K 1% Et1 E3 Rohs Compliant Vishay 47P4232
CRCW1210 100 768K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 768K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210768KFKEA CRCW1210768KFKEA-ND 47P4232
Product Name RES 768K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 768K 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details