Vishay Precision Group Thick Film Resistors - SMD 1/2watt 75ohms 1% CRCW121075R0FKTA

Description
Thick Film Resistors - SMD 1/2watt 75ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 75ohms 1% - CRCW121075R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 75ohms 1%
CRCW121075R0FKTA
Thick Film Resistors - SMD 1/2watt 75ohms 1% CRCW121075R0FKTA
Thick Film Resistors - SMD 1/2watt 75ohms 1%

Thick Film Resistors - SMD 1/2watt 75ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121075R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121075R0FKTA-ND
Chip Resistor - Surface Mount CRCW121075R0FKTA-ND
75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 04H7243 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
04H7243
Thick Film Chip Resistor; Resistance Vishay 04H7243
THICK FILM CHIP RESISTOR; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121075R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121075R0FKTA
Chip Resistor - Surface Mount CRCW121075R0FKTA
RES SMD 75 OHM 1% 1/2W 1210

RES SMD 75 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121075R0FKTA CRCW121075R0FKTA-ND 04H7243 CRCW121075R0FKTA
Product Name Thick Film Resistors - SMD 1/2watt 75ohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details