Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 75ohms 1% CRCW121075R0FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 75ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 75ohms 1% - CRCW121075R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 75ohms 1%
CRCW121075R0FKEAHP
Thick Film Resistors - SMD 3/4watt 75ohms 1% CRCW121075R0FKEAHP
Thick Film Resistors - SMD 3/4watt 75ohms 1%

Thick Film Resistors - SMD 3/4watt 75ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0DTR-ND
Chip Resistor - Surface Mount 541-75.0DTR-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0DDKR-ND
Chip Resistor - Surface Mount 541-75.0DDKR-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0DCT-ND
Chip Resistor - Surface Mount 541-75.0DCT-ND
75 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121075R0FKEAHP 541-75.0DTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 75ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details