Vishay Precision Group RES 75.0 OHM 1/2W 1% 1210 SMD CRCW121075R0FKEA

Description
RES 75.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 75.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/2W 1% 1210 SMD - CRCW121075R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/2W 1% 1210 SMD
CRCW121075R0FKEA
RES 75.0 OHM 1/2W 1% 1210 SMD CRCW121075R0FKEA
RES 75.0ohm 1/2W 1% 1210 SMD

RES 75.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AACT-ND
Chip Resistor - Surface Mount 541-75.0AACT-ND
75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AADKR-ND
Chip Resistor - Surface Mount 541-75.0AADKR-ND
75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AATR-ND
Chip Resistor - Surface Mount 541-75.0AATR-ND
75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121075R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121075R0FKEA
Chip Resistor - Surface Mount CRCW121075R0FKEA
RES SMD 75 OHM 1% 1/2W 1210

RES SMD 75 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 75R, 1%, 0.5W, 1210; Resistance Vishay - 53K3474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.5W, 1210; Resistance Vishay
53K3474
Res, Thick Film, 75R, 1%, 0.5W, 1210; Resistance Vishay 53K3474
RES, THICK FILM, 75R, 1%, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.5W, 1210; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 75R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3475
Res, Thick Film, 75R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3475
RES, THICK FILM, 75R, 1%, 0.5W, 1210, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.5W, 1210, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW121075R0FKEA 541-75.0AACT-ND CRCW121075R0FKEA 53K3474 53K3475
Product Name RES 75.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 75R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 75R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details