Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121075K0FKTA

Description
75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121075K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121075K0FKTA-ND
Chip Resistor - Surface Mount CRCW121075K0FKTA-ND
75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 75.0K OHM 1/2W 1% 1210 SMD - CRCW121075K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/2W 1% 1210 SMD
CRCW121075K0FKTA
RES 75.0K OHM 1/2W 1% 1210 SMD CRCW121075K0FKTA
RES 75.0Kohm 1/2W 1% 1210 SMD

RES 75.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 75Kohm, 330Mw, 1%; Resistance Vishay - 04H7245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75Kohm, 330Mw, 1%; Resistance Vishay
04H7245
Resistor, Thick Film, 75Kohm, 330Mw, 1%; Resistance Vishay 04H7245
RESISTOR, THICK FILM, 75KOHM, 330mW, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 75KOHM, 330mW, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121075K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121075K0FKTA
Chip Resistor - Surface Mount CRCW121075K0FKTA
RES SMD 75K OHM 1% 1/2W 1210

RES SMD 75K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121075K0FKTA-ND CRCW121075K0FKTA 04H7245 CRCW121075K0FKTA
Product Name Chip Resistor - Surface Mount RES 75.0K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 75Kohm, 330Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details