Vishay Precision Group 1210,75K,1%,T/R,HAZMAT CRCW121075K0FKEA

Description
1210,75K,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1210,75K,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,75K,1%,T/R,HAZMAT - CRCW121075K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,75K,1%,T/R,HAZMAT
CRCW121075K0FKEA
1210,75K,1%,T/R,HAZMAT CRCW121075K0FKEA
1210,75K,1%,T/R,HAZM AT

1210,75K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW121075K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121075K0FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121075K0FKEACT-ND
75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121075K0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121075K0FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121075K0FKEADKR-ND
75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121075K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121075K0FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121075K0FKEATR-ND
75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 75Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3473
Resistor, Thick Film, 75Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3473
RESISTOR, THICK FILM, 75KOHM, 500mW, 1%, FULL REEL; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 75KOHM, 500mW, 1%, FULL REEL; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW121075K0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121075K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW121075K0FKEA
RES SMD 75K OHM 1% 1/2W 1210

RES SMD 75K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121075K0FKEA 541-CRCW121075K0FKEACT-ND 53K3473 CRCW121075K0FKEA
Product Name 1210,75K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Resistor, Thick Film, 75Kohm, 500Mw, 1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details