Vishay Precision Group Thick Film Resistors - SMD 1/2watt 750ohms 1% CRCW1210750RFKTA

Description
Thick Film Resistors - SMD 1/2watt 750ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 750ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 750ohms 1% - CRCW1210750RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 750ohms 1%
CRCW1210750RFKTA
Thick Film Resistors - SMD 1/2watt 750ohms 1% CRCW1210750RFKTA
Thick Film Resistors - SMD 1/2watt 750ohms 1%

Thick Film Resistors - SMD 1/2watt 750ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210750RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210750RFKTA-ND
Chip Resistor - Surface Mount CRCW1210750RFKTA-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 750 Ohm, 330Mw, 1%; Resistance Vishay - 37C0262 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 750 Ohm, 330Mw, 1%; Resistance Vishay
37C0262
Thick Film Resistor, 750 Ohm, 330Mw, 1%; Resistance Vishay 37C0262
THICK FILM RESISTOR, 750 OHM, 330mW, 1%; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

THICK FILM RESISTOR, 750 OHM, 330mW, 1%; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210750RFKTA CRCW1210750RFKTA-ND 37C0262
Product Name Thick Film Resistors - SMD 1/2watt 750ohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 750 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers