Vishay Precision Group Chip Resistor - Surface Mount CRCW1210750RFKEA

Description
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-750AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750AADKR-ND
Chip Resistor - Surface Mount 541-750AADKR-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750AACT-ND
Chip Resistor - Surface Mount 541-750AACT-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750AATR-ND
Chip Resistor - Surface Mount 541-750AATR-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,750,1%,T/R,HAZMAT - CRCW1210750RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,750,1%,T/R,HAZMAT
CRCW1210750RFKEA
1210,750,1%,T/R,HAZMAT CRCW1210750RFKEA
1210,750,1%,T/R,HAZM AT

1210,750,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 750R, 1%, 0.5W, 1210; Resistance Vishay - 53K3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 1%, 0.5W, 1210; Resistance Vishay
53K3478
Res, Thick Film, 750R, 1%, 0.5W, 1210; Resistance Vishay 53K3478
RES, THICK FILM, 750R, 1%, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 750R, 1%, 0.5W, 1210; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 750R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4199
Res, Thick Film, 750R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4199
RES, THICK FILM, 750R, 1%, 0.5W, 1210, REEL; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750R, 1%, 0.5W, 1210, REEL; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-750AADKR-ND CRCW1210750RFKEA 53K3478 42K4199
Product Name Chip Resistor - Surface Mount 1210,750,1%,T/R,HAZMAT Res, Thick Film, 750R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 750R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers