Vishay Intertechnology, Inc. RES 750K OHM 3/4W 5% 1210 SMD CRCW1210750KJNEAHP

Description
RES 750Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 750Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 3/4W 5% 1210 SMD - CRCW1210750KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 3/4W 5% 1210 SMD
CRCW1210750KJNEAHP
RES 750K OHM 3/4W 5% 1210 SMD CRCW1210750KJNEAHP
RES 750Kohm 3/4W 5% 1210 SMD

RES 750Kohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210750KJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210750KJNEAHP-ND
Chip Resistor - Surface Mount CRCW1210750KJNEAHP-ND
750 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210750KJNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210750KJNEAHP
Chip Resistor - Surface Mount CRCW1210750KJNEAHP
RES SMD 750K OHM 5% 3/4W 1210

RES SMD 750K OHM 5% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1210750KJNEAHP CRCW1210750KJNEAHP-ND CRCW1210750KJNEAHP
Product Name RES 750K OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 750000 ohms 750000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details