Vishay Intertechnology, Inc. RES 7.5K 1/4W 1% CRCW12107501FRT1

Description
RES 7.5K 1/4W 1%
Request a Quote
Description
RES 7.5K 1/4W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K 1/4W 1% - CRCW12107501FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K 1/4W 1%
CRCW12107501FRT1
RES 7.5K 1/4W 1% CRCW12107501FRT1
RES 7.5K 1/4W 1%

RES 7.5K 1/4W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12107501FRT1
Product Name RES 7.5K 1/4W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details