Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121073R2FKTA

Description
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121073R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121073R2FKTA-ND
Chip Resistor - Surface Mount CRCW121073R2FKTA-ND
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 73R2 1% 0.400W 1210 - CRCW121073R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73R2 1% 0.400W 1210
CRCW121073R2FKTA
RES 73R2 1% 0.400W 1210 CRCW121073R2FKTA
RES 73R2 1% 0.400W 1210

RES 73R2 1% 0.400W 1210

Supplier's Site
Resistor, Thick Film, 73.2 Ohm, 330Mw, 1%; Resistance Vishay - 04H7241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 73.2 Ohm, 330Mw, 1%; Resistance Vishay
04H7241
Resistor, Thick Film, 73.2 Ohm, 330Mw, 1%; Resistance Vishay 04H7241
RESISTOR, THICK FILM, 73.2 OHM, 330mW, 1%; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 73.2 OHM, 330mW, 1%; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121073R2FKTA-ND CRCW121073R2FKTA 04H7241
Product Name Chip Resistor - Surface Mount RES 73R2 1% 0.400W 1210 Resistor, Thick Film, 73.2 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details