Vishay Precision Group Chip Resistor - Surface Mount CRCW121073R2FKEA

Description
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-73.2AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2AADKR-ND
Chip Resistor - Surface Mount 541-73.2AADKR-ND
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2AACT-ND
Chip Resistor - Surface Mount 541-73.2AACT-ND
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2AATR-ND
Chip Resistor - Surface Mount 541-73.2AATR-ND
73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,73.2,1%,T/R,HAZMAT - CRCW121073R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,73.2,1%,T/R,HAZMAT
CRCW121073R2FKEA
1210,73.2,1%,T/R,HAZMAT CRCW121073R2FKEA
1210,73.2,1%,T/R,HAZ MAT

1210,73.2,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW121073R2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121073R2FKEA
Chip Resistor - Surface Mount CRCW121073R2FKEA
RES SMD 73.2 OHM 1% 1/2W 1210

RES SMD 73.2 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Resistor, 73.2 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3471 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 73.2 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3471
Thick Film Resistor, 73.2 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3471
THICK FILM RESISTOR, 73.2 OHM, 500mW, 1%, FULL REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 73.2 OHM, 500mW, 1%, FULL REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-73.2AADKR-ND CRCW121073R2FKEA CRCW121073R2FKEA 53K3471
Product Name Chip Resistor - Surface Mount 1210,73.2,1%,T/R,HAZMAT Chip Resistor - Surface Mount Thick Film Resistor, 73.2 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details