Vishay Intertechnology, Inc. RES 73.2K OHM 1/2W 1% 1210 SMD CRCW121073K2FKTA

Description
RES 73.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 73.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/2W 1% 1210 SMD - CRCW121073K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W 1% 1210 SMD
CRCW121073K2FKTA
RES 73.2K OHM 1/2W 1% 1210 SMD CRCW121073K2FKTA
RES 73.2Kohm 1/2W 1% 1210 SMD

RES 73.2Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121073K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121073K2FKTA-ND
Chip Resistor - Surface Mount CRCW121073K2FKTA-ND
73.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 73.2K 1% 100 Rt1 Rohs Compliant Vishay - 49P3587 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 73.2K 1% 100 Rt1 Rohs Compliant Vishay
49P3587
Crcw1210 73.2K 1% 100 Rt1 Rohs Compliant Vishay 49P3587
CRCW1210 73.2K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 73.2K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW121073K2FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121073K2FKTA
Chip Resistor - Surface Mount CRCW121073K2FKTA
RES SMD 73.2K OHM 1% 1/2W 1210

RES SMD 73.2K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121073K2FKTA CRCW121073K2FKTA-ND 49P3587 CRCW121073K2FKTA
Product Name RES 73.2K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 73.2K 1% 100 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 73200 ohms 73200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details