Vishay Intertechnology, Inc. RES 732 OHM 1/2W 1% 1210 SMD CRCW1210732RFKTA

Description
RES 732ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 732ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/2W 1% 1210 SMD - CRCW1210732RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/2W 1% 1210 SMD
CRCW1210732RFKTA
RES 732 OHM 1/2W 1% 1210 SMD CRCW1210732RFKTA
RES 732ohm 1/2W 1% 1210 SMD

RES 732ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210732RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210732RFKTA-ND
Chip Resistor - Surface Mount CRCW1210732RFKTA-ND
732 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 732 1% 100 Rt1 Rohs Compliant Vishay - 49P3588 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 732 1% 100 Rt1 Rohs Compliant Vishay
49P3588
Crcw1210 732 1% 100 Rt1 Rohs Compliant Vishay 49P3588
CRCW1210 732 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 732 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210732RFKTA CRCW1210732RFKTA-ND 49P3588
Product Name RES 732 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 732 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details