Vishay Intertechnology, Inc. RES 732K OHM 3/4W 1% 1210 SMD CRCW1210732KFKEAHP

Description
RES 732Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 732Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 3/4W 1% 1210 SMD - CRCW1210732KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 3/4W 1% 1210 SMD
CRCW1210732KFKEAHP
RES 732K OHM 3/4W 1% 1210 SMD CRCW1210732KFKEAHP
RES 732Kohm 3/4W 1% 1210 SMD

RES 732Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210732KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210732KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210732KFKEAHP-ND
732 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

732 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210732KFKEAHP CRCW1210732KFKEAHP-ND
Product Name RES 732K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details