Vishay Precision Group Chip Resistor - Surface Mount CRCW121071R5FKEA

Description
71.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
71.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-71.5AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5AATR-ND
Chip Resistor - Surface Mount 541-71.5AATR-ND
71.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,71.5,1%,T/R,HAZMAT - CRCW121071R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,71.5,1%,T/R,HAZMAT
CRCW121071R5FKEA
1210,71.5,1%,T/R,HAZMAT CRCW121071R5FKEA
1210,71.5,1%,T/R,HAZ MAT

1210,71.5,1%,T/R,HAZMAT

Supplier's Site
Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3467
Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3467
RESISTOR, THICK FILM, 71.5 OHM, 500mW, 1%, FULL REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 71.5 OHM, 500mW, 1%, FULL REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-71.5AATR-ND CRCW121071R5FKEA 53K3467
Product Name Chip Resistor - Surface Mount 1210,71.5,1%,T/R,HAZMAT Resistor, Thick Film, 71.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details