Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210715RFKTA

Description
715 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210715RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210715RFKTA-ND
Chip Resistor - Surface Mount CRCW1210715RFKTA-ND
715 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 715 OHM 1/2W 1% 1210 SMD - CRCW1210715RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W 1% 1210 SMD
CRCW1210715RFKTA
RES 715 OHM 1/2W 1% 1210 SMD CRCW1210715RFKTA
RES 715ohm 1/2W 1% 1210 SMD

RES 715ohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 715 Ohm, 330Mw, 1%; Resistance Vishay - 04H7238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 715 Ohm, 330Mw, 1%; Resistance Vishay
04H7238
Resistor, Thick Film, 715 Ohm, 330Mw, 1%; Resistance Vishay 04H7238
RESISTOR, THICK FILM, 715 OHM, 330mW, 1%; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 715 OHM, 330mW, 1%; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210715RFKTA-ND CRCW1210715RFKTA 04H7238
Product Name Chip Resistor - Surface Mount RES 715 OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 715 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers