Thick Film Resistors - SMD 1/2watt 715ohms 1%
715 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
715 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
715 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 715 OHM, 500mW, 1%; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1210715RFKEA | 541-715AADKR-ND | 53K3469 |
| Product Name | Thick Film Resistors - SMD 1/2watt 715ohms 1% | Chip Resistor - Surface Mount | Resistor, Thick Film, 715 Ohm, 500Mw, 1%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 [3225 Metric] |
| Resistance Range | 715 ohms | 715 ohms | 715 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |