Vishay Intertechnology, Inc. RES 715K OHM 3/4W 1% 1210 SMD CRCW1210715KFKEAHP

Description
RES 715Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 715Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 3/4W 1% 1210 SMD - CRCW1210715KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 3/4W 1% 1210 SMD
CRCW1210715KFKEAHP
RES 715K OHM 3/4W 1% 1210 SMD CRCW1210715KFKEAHP
RES 715Kohm 3/4W 1% 1210 SMD

RES 715Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210715KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210715KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210715KFKEAHP-ND
715 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

715 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210715KFKEAHP CRCW1210715KFKEAHP-ND
Product Name RES 715K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 715000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details