Vishay Intertechnology, Inc. RES 6.98 OHM 1/2W 1% 1210 SMD CRCW12106R98FKEA

Description
RES 6.98ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.98ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1/2W 1% 1210 SMD - CRCW12106R98FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1/2W 1% 1210 SMD
CRCW12106R98FKEA
RES 6.98 OHM 1/2W 1% 1210 SMD CRCW12106R98FKEA
RES 6.98ohm 1/2W 1% 1210 SMD

RES 6.98ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106R98FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106R98FKEA-ND
Chip Resistor - Surface Mount CRCW12106R98FKEA-ND
6.98 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.98 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12106R98FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12106R98FKEA
Chip Resistor - Surface Mount CRCW12106R98FKEA
RES SMD 6.98 OHM 1% 1/2W 1210

RES SMD 6.98 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12106R98FKEA CRCW12106R98FKEA-ND CRCW12106R98FKEA
Product Name RES 6.98 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers