Vishay Precision Group Chip Resistor - Surface Mount CRCW12106R81FNEA

Description
6.81 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12106R81FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106R81FNEA-ND
Chip Resistor - Surface Mount CRCW12106R81FNEA-ND
6.81 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.81 OHM 1/3W 1% 1210 SMD - CRCW12106R81FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/3W 1% 1210 SMD
CRCW12106R81FNEA
RES 6.81 OHM 1/3W 1% 1210 SMD CRCW12106R81FNEA
RES 6.81ohm 1/3W 1% 1210 SMD

RES 6.81ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 200 6R81 1% Et1 E3 Rohs Compliant Vishay - 49P3562 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 6R81 1% Et1 E3 Rohs Compliant Vishay
49P3562
Crcw1210 200 6R81 1% Et1 E3 Rohs Compliant Vishay 49P3562
CRCW1210 200 6R81 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 6R81 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106R81FNEA-ND CRCW12106R81FNEA 49P3562
Product Name Chip Resistor - Surface Mount RES 6.81 OHM 1/3W 1% 1210 SMD Crcw1210 200 6R81 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details