Vishay Intertechnology, Inc. RES 6.80 OHM 1/2W 1% 1210 SMD CRCW12106R80FKEA

Description
RES 6.80ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.80ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1/2W 1% 1210 SMD - CRCW12106R80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/2W 1% 1210 SMD
CRCW12106R80FKEA
RES 6.80 OHM 1/2W 1% 1210 SMD CRCW12106R80FKEA
RES 6.80ohm 1/2W 1% 1210 SMD

RES 6.80ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106R80FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106R80FKEA-ND
Chip Resistor - Surface Mount CRCW12106R80FKEA-ND
6.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 6R8 1% Et1 E3 Rohs Compliant Vishay - 47P4199 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 6R8 1% Et1 E3 Rohs Compliant Vishay
47P4199
Crcw1210 100 6R8 1% Et1 E3 Rohs Compliant Vishay 47P4199
CRCW1210 100 6R8 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 6R8 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106R80FKEA CRCW12106R80FKEA-ND 47P4199
Product Name RES 6.80 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 6R8 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers