Vishay Intertechnology, Inc. RES 6.65 OHM 1/2W 1% 1210 SMD CRCW12106R65FNTA

Description
RES 6.65ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.65ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1/2W 1% 1210 SMD - CRCW12106R65FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1/2W 1% 1210 SMD
CRCW12106R65FNTA
RES 6.65 OHM 1/2W 1% 1210 SMD CRCW12106R65FNTA
RES 6.65ohm 1/2W 1% 1210 SMD

RES 6.65ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106R65FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106R65FNTA-ND
Chip Resistor - Surface Mount CRCW12106R65FNTA-ND
6.65 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.65 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 6R65 1% 200 Rt1 Rohs Compliant Vishay - 11R9341 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 6R65 1% 200 Rt1 Rohs Compliant Vishay
11R9341
Crcw1210 6R65 1% 200 Rt1 Rohs Compliant Vishay 11R9341
CRCW1210 6R65 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 6R65 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106R65FNTA CRCW12106R65FNTA-ND 11R9341
Product Name RES 6.65 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 6R65 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details