Vishay Intertechnology, Inc. RES,CHIP,6.2 5% 1/4W,1210 CRCW12106R2JRT1

Description
RES,CHIP,6.2 5% 1/4W,1210
Request a Quote
Description
RES,CHIP,6.2 5% 1/4W,1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,CHIP,6.2 5% 1/4W,1210 - CRCW12106R2JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,CHIP,6.2 5% 1/4W,1210
CRCW12106R2JRT1
RES,CHIP,6.2 5% 1/4W,1210 CRCW12106R2JRT1
RES,CHIP,6.2 5% 1/4W,1210

RES,CHIP,6.2 5% 1/4W,1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12106R2JRT1
Product Name RES,CHIP,6.2 5% 1/4W,1210
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers