Vishay Intertechnology, Inc. RES 6.2 OHM 1/2W 5% 1210 SMD CRCW12106R20JNTA

Description
RES 6.2ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 6.2ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1/2W 5% 1210 SMD - CRCW12106R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/2W 5% 1210 SMD
CRCW12106R20JNTA
RES 6.2 OHM 1/2W 5% 1210 SMD CRCW12106R20JNTA
RES 6.2ohm 1/2W 5% 1210 SMD

RES 6.2ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106R20JNTA-ND
Chip Resistor - Surface Mount CRCW12106R20JNTA-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 6.2 5% 200 Rt1 Rohs Compliant Vishay - 49P3553 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 6.2 5% 200 Rt1 Rohs Compliant Vishay
49P3553
Crcw1210 6.2 5% 200 Rt1 Rohs Compliant Vishay 49P3553
CRCW1210 6.2 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 6.2 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106R20JNTA CRCW12106R20JNTA-ND 49P3553
Product Name RES 6.2 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 6.2 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details