Vishay Precision Group Chip Resistor - Surface Mount CRCW12106R20JNEA

Description
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.2VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2VTR-ND
Chip Resistor - Surface Mount 541-6.2VTR-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.2VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2VCT-ND
Chip Resistor - Surface Mount 541-6.2VCT-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2VDKR-ND
Chip Resistor - Surface Mount 541-6.2VDKR-ND
6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.2 OHM 1/3W 5% 1210 SMD - CRCW12106R20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/3W 5% 1210 SMD
CRCW12106R20JNEA
RES 6.2 OHM 1/3W 5% 1210 SMD CRCW12106R20JNEA
RES 6.2ohm 1/3W 5% 1210 SMD

RES 6.2ohm 1/3W 5% 1210 SMD

Supplier's Site
Res, Thick Film, 6R2, 5%, 0.33W, 1210; Resistance Vishay - 59M7049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R2, 5%, 0.33W, 1210; Resistance Vishay
59M7049
Res, Thick Film, 6R2, 5%, 0.33W, 1210; Resistance Vishay 59M7049
RES, THICK FILM, 6R2, 5%, 0.33W, 1210; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 6R2, 5%, 0.33W, 1210; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors Rohs Compliant Vishay - 19K4625 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Rohs Compliant Vishay
19K4625
Resistors Rohs Compliant Vishay 19K4625
RESISTORS ROHS COMPLIANT: YES

RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-6.2VTR-ND CRCW12106R20JNEA 59M7049 19K4625
Product Name Chip Resistor - Surface Mount RES 6.2 OHM 1/3W 5% 1210 SMD Res, Thick Film, 6R2, 5%, 0.33W, 1210; Resistance Vishay Resistors Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details