Vishay Intertechnology, Inc. RES 6.20 OHM 1/3W 1% 1210 SMD CRCW12106R20FNTA

Description
RES 6.20ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.20ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20 OHM 1/3W 1% 1210 SMD - CRCW12106R20FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM 1/3W 1% 1210 SMD
CRCW12106R20FNTA
RES 6.20 OHM 1/3W 1% 1210 SMD CRCW12106R20FNTA
RES 6.20ohm 1/3W 1% 1210 SMD

RES 6.20ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106R20FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106R20FNTA-ND
Chip Resistor - Surface Mount CRCW12106R20FNTA-ND
6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 6.2 1% 200 Rt1 Rohs Compliant Vishay - 11R9337 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 6.2 1% 200 Rt1 Rohs Compliant Vishay
11R9337
Crcw1210 6.2 1% 200 Rt1 Rohs Compliant Vishay 11R9337
CRCW1210 6.2 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 6.2 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106R20FNTA CRCW12106R20FNTA-ND 11R9337
Product Name RES 6.20 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 6.2 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details